EN
  • EN
  • DE

AD8007ARZ

Part No AD8007ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 650MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 130mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132650-AD8007ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8007ARZ CAD Model

Description

Product Overview: AD8007ARZ by Analog Devices Inc.

The AD8007ARZ is a high-performance, low power, voltage feedback amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision amplifier is part of their extensive range of analog, mixed-signal, and digital signal processing integrated circuits which are widely used in electronic equipment across various industries.

The AD8007ARZ boasts an impressive slew rate and high speed, making it an excellent choice for applications requiring fast and accurate signal processing. With its single supply voltage capability, this component is versatile and can be integrated into a wide array of electronic systems without the need for additional power supplies.

Key Features:

  • High Speed: The AD8007ARZ offers a remarkable slew rate and bandwidth, ensuring rapid response times and precise signal amplification.
  • Low Distortion: It is engineered to provide low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: Despite its high-speed performance, the AD8007ARZ is designed to consume minimal power, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: It operates over a broad supply voltage range, providing design flexibility and compatibility with both single and dual supply operations.

Applications:

The AD8007ARZ is adept at serving in a multitude of applications due to its high performance and versatile nature. Some common applications include:

  • Active filters
  • High-speed integrators
  • Fast amplifiers for data acquisition systems
  • Video and communication systems
  • ADC/DAC buffers
  • Audio and instrumentation

With its compact SOIC-8 package, the AD8007ARZ is suitable for space-constrained applications while providing robust performance. Its reliability and efficiency make it an ideal choice for designers looking to enhance the speed and precision of their electronic systems without sacrificing power efficiency. As with all Analog Devices components, the AD8007ARZ is manufactured to meet the highest quality and performance standards, ensuring reliability and consistency for your critical design requirements.

For detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3084 $60.0184
61+ $1.8940 $115.5340
95+ $1.8348 $174.3060
131+ $1.7757 $232.6167
169+ $1.7165 $290.0885
226+ $1.5389 $347.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess