EN
  • EN
  • DE

ADS8322Y/2K

Part No ADS8322Y/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 16-BIT A/D CONVERTER 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (5x5)
Win Source Part Number 1015735-ADS8322Y/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8322Y/2K CAD Model

Description

Product Overview: ADS8322Y/2K

The ADS8322Y/2K is a high-precision, 16-bit, single-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed to offer excellent performance for a wide array of applications. It is a member of the ADS832x family, which is renowned for its exceptional accuracy, low power consumption, and ease of use.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8322Y/2K provides a high level of precision, making it suitable for applications that require accurate analog signal quantification.
  • Sampling Rate: The device offers a fast sampling rate of up to 500 kSPS, allowing for the capture of transient signals and high-speed data acquisition.
  • Low Power Consumption: It is designed for power-sensitive applications, operating with a typical power consumption of only 10mW at the full data rate, which decreases significantly at reduced sampling rates.
  • Single Supply Operation: The ADC operates from a single 5V power supply, simplifying the power supply design and reducing system complexity.
  • Flexible Interface: The ADS8322Y/2K features a parallel interface that supports both byte and full 16-bit data transfer modes, offering flexibility in interfacing with microcontrollers, DSPs, or FPGAs.
  • Reference Voltage: An external reference voltage can be applied, providing the flexibility to set the input range of the ADC as per the requirements of the specific application.

Applications

Thanks to its high precision and versatility, the ADS8322Y/2K is ideal for a range of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Scientific analysis equipment
  • Industrial process control systems
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

Package and Quality

The ADS8322Y/2K is offered in a compact 20-lead SSOP (Shrink Small Outline Package), which is well-suited for space-constrained applications. Texas Instruments is committed to high standards of quality, and the ADS8322Y/2K is no exception, ensuring reliable performance for critical and demanding applications.

With its combination of high resolution, fast sampling rate, and low power consumption, the ADS8322Y/2K from Texas Instruments stands as a robust solution for precision data conversion needs across various industries.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess