EN
  • EN
  • DE

SN74AS138NE4

Part No SN74AS138NE4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Decoder/Demultiplexer Single 3-to-8 16-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 125 MHz
Mounting SMD (SMT)
Case / Package PDIP
Independent Circuits 1
Lead Free Yes
Logic Function Decoder, Demultiplexer
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 1
Number of Input Lines 3
Number of Output Lines 8
Number of Pins 16
Propagation Delay 22 ns
RoHS Compliant
Supply Type Single
Weight 951.693491 mg
Win Source Part Number 1094891-SN74AS138NE4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS138NE4 CAD Model

Description

Product Overview: SN74AS138NE4 from Texas Instruments

The SN74AS138NE4 is a high-performance, advanced Schottky TTL (FAST) 3-to-8 line decoder/demultiplexer designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is specifically engineered to facilitate the decoding of binary information from a 3-bit input to one of eight mutually exclusive outputs. It finds its applications in a wide range of electronic systems where efficient data distribution or routing is essential.

The device features three address inputs (A0, A1, A2), one active-low enable input (E1), and two active-high enable inputs (E2, E3). These inputs collectively control the eight demultiplexed output lines (O0 to O7). The outputs are designed to remain in the high-impedance state when any of the enable inputs are not in the active state, providing a fail-safe for the system.

With its advanced Schottky TTL logic, the SN74AS138NE4 boasts a high speed of operation, with a typical propagation delay time of only 11ns. This makes it an ideal choice for high-speed data processing applications that require quick response times and efficient throughput.

The device is housed in a standard 16-pin DIP (Dual In-line Package), making it compatible with a variety of socketed or through-hole printed circuit board (PCB) applications. Its operating temperature range from 0°C to 70°C ensures reliable performance across a wide spectrum of environmental conditions.

Key features of the SN74AS138NE4 include:

  • Three binary select inputs for data demultiplexing
  • Active-low and active-high enable inputs for flexible control
  • High-impedance output state for increased driving power
  • Fast propagation delay time for high-speed operations
  • Standard 16-pin DIP packaging for broad compatibility
  • Wide operating temperature range for versatile use

Whether you are designing a complex digital system or simply need a reliable decoder/demultiplexer for your project, the SN74AS138NE4 from Texas Instruments is a solid choice that combines performance with practicality.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess