EN
  • EN
  • DE

ADS8320SHKQ

Part No ADS8320SHKQ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -55°C ~ 210°C
Package / Case 8-CSOIC (0.220", 5.65mm Width)
Supplier Device Package 8-CFP
Mounting Type Surface Mount
Base Product Number ADS8320
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Win Source Part Number 910906-ADS8320SHKQ
Ultra Librarian 3D Model Ultra Librarian ADS8320SHKQ CAD Model

Description

The ADS8320SHKQ from Texas Instruments is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a compelling solution for a wide range of data acquisition and signal processing applications. This device is designed with an attention to detail that ensures accuracy and performance, making it an ideal choice for portable or remote sensing applications where power efficiency is crucial.

Key Features

  • Resolution: 16-bit with no missing codes, providing high precision for your measurements.
  • Sampling Rate: Offers a fast sampling rate of up to 100 kSPS (kilo-samples per second), enabling it to capture rapid signal changes.
  • Low Power Consumption: The ADS8320SHKQ is optimized for low power operation, drawing minimal current in both active and power-down modes, which is essential for battery-powered devices.
  • Interface: Features a serial (SPI-compatible) interface for easy communication with microcontrollers and processors.
  • Input Range: Accepts a wide input range, which allows for flexible integration into various signal chains without the need for additional scaling circuitry.
  • Package: Available in a compact, surface-mount package that saves space on your PCB.

Applications

The ADS8320SHKQ is a versatile ADC that can be used in numerous applications, such as:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8320SHKQ is no exception. It is fabricated using high-quality materials and tested rigorously to meet the stringent requirements of industrial and commercial applications. With its robust design and proven reliability, this ADC ensures consistent performance over a wide range of temperatures and operating conditions.

Conclusion

Whether you're developing a sophisticated industrial system or a simple portable device, the ADS8320SHKQ offers the precision, speed, and efficiency you need. Its low power consumption, high resolution, and ease of use make it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess