EN
  • EN
  • DE

ADS8167IRHBT

Part No ADS8167IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201776-ADS8167IRHBT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Ultra Librarian 3D Model Ultra Librarian ADS8167IRHBT CAD Model

Description

The Texas Instruments ADS8167IRHBT is a state-of-the-art, precision, 16-bit analog-to-digital converter (ADC) that provides high-speed performance and low power consumption, suitable for a wide range of applications including medical imaging, test and measurement, and industrial automation.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8167IRHBT ensures accurate and precise digital representation of analog signals, making it ideal for high-precision measurements.
  • High-Speed Data Conversion: The device boasts a fast sampling rate, allowing for real-time data acquisition and processing in demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage during operation, which is critical for battery-powered or energy-sensitive applications.
  • Multiple Interface Options: It features a flexible digital interface with multiple modes, making it compatible with a variety of microcontrollers and digital systems.
  • Differential Inputs: The differential input structure improves noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Integrated Features: It includes an internal reference and a programmable gain amplifier, reducing the need for external components and simplifying system design.
  • Robust Design: Housed in a compact QFN (Quad Flat No-leads) package, the ADS8167IRHBT is designed to withstand harsh industrial environments and is specified for operation over the extended industrial temperature range.

Applications

The ADS8167IRHBT is versatile and can be integrated into various systems, including:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment

Conclusion

The Texas Instruments ADS8167IRHBT ADC is an excellent choice for designers looking for a high-performance, reliable, and efficient data conversion solution. Its combination of high resolution, speed, and integrated features, along with low power consumption, makes it a versatile component in a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess