EN
  • EN
  • DE

SA1117BH-ADJTR

Part No SA1117BH-ADJTR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311300-SA1117BH-ADJTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA1117BH-ADJTR CAD Model

Description

The SA1117BH-ADJTR is an adjustable low dropout (LDO) positive voltage regulator manufactured by Silan. It is designed to provide a stable and regulated output voltage, adjustable by external resistors, from a higher input voltage. The LDO regulator is suitable for various applications where a customized and regulated voltage supply is needed with minimal voltage difference between the input and output.

Applications

  • Power management in portable devices
  • Post-regulation for switching power supplies
  • Battery-powered systems
  • Microcontroller power supply
  • Logic power supply
  • Adjustable voltage bias
  • Noise-sensitive circuits

Features

  • Low dropout voltage
  • Adjustable output voltage via external resistors
  • Overcurrent protection
  • Thermal shutdown protection
  • High output voltage accuracy
  • Stable with low ESR ceramic capacitors

Benefits

  • Provides a stable and regulated output voltage, customizable to specific application needs, ensuring consistent performance of connected devices.
  • Protects downstream components from overcurrent and thermal damage, enhancing system reliability.
  • Extends battery life in portable devices due to its low dropout voltage and efficient operation.
  • Simplifies power supply design by requiring minimal external components and offering flexibility in voltage selection.
  • Reduces noise and ripple in the power supply, improving the performance of sensitive analog and digital circuits.
  • Offers protection against short circuit conditions.

Additional Details

The SA1117BH-ADJTR requires external resistors connected to the feedback pin to set the desired output voltage. Input and output capacitors are also typically required for stability and improved transient response. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. The 'TR' suffix often indicates the package type, which is commonly a SOT-223 or similar surface-mount package. For detailed specifications such as input voltage range, output current capability, dropout voltage at specific current levels, reference voltage, and thermal resistance, refer to the manufacturer's datasheet. The device includes built-in protection features like overcurrent limiting and thermal shutdown to prevent damage in fault conditions. The output voltage can be adjusted using the formula provided in the datasheet, which typically involves two external resistors.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess