The Texas Instruments ADS807JH is a high-performance, 12-bit digital-to-analog converter (DAC) designed for demanding applications that require high-speed data conversion with exceptional accuracy and stability. This precision DAC is well-suited for a wide range of applications, including telecommunications, imaging systems, data acquisition, and digital signal processing.
Key Features
- High-Speed Performance: The ADS807JH offers a fast conversion rate, making it ideal for applications that require rapid data processing and real-time performance.
- Resolution: With 12-bit resolution, this DAC provides fine granularity, ensuring detailed and precise analog output signals.
- Dynamic Range: The device boasts a wide dynamic range, allowing it to handle a variety of input signals without sacrificing fidelity.
- Low Power Consumption: Designed with power efficiency in mind, the ADS807JH minimizes power draw, which is critical for portable and battery-operated devices.
Technical Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Max Sampling Rate |
10 MSPS |
| Analog Input Type |
Differential |
| Interface Type |
Parallel |
| Supply Voltage |
5V |
| Package / Case |
28-PLCC (11.51x11.51) |
Applications
The ADS807JH is versatile enough to fit into various high-speed applications. It's commonly used in:
- Communication Systems
- Medical Imaging Equipment
- Professional Video Cameras
- Test and Measurement Instruments
- Portable Instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the ADS807JH is no exception. It is built to meet high standards, ensuring reliable performance in even the most challenging environments.