EN
  • EN
  • DE

ADS7952SDBT

Part No ADS7952SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP / 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting Surface Mount
Base Product Number ADS7952
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -ADS7952SDBT-NDR,296-23503-5-NDR,-ADS7952SDBTG4,-296-23503-5-NDR,-296-23503-5-ND,296-23503-5,-ADS7952SDBTG4-NDR
Standard Package 50
Win Source Part Number 1318324-ADS7952SDBT
Ultra Librarian 3D Model Ultra Librarian ADS7952SDBT CAD Model

Description

Product Overview: Texas Instruments ADS7952SDBT

The ADS7952SDBT is a state-of-the-art, 12-bit, multi-channel analog-to-digital converter (ADC) designed by Texas Instruments, renowned for its precision and performance in demanding applications. This ADC is part of the ADS79xx family and is particularly suited for advanced embedded systems requiring high-resolution data acquisition within a compact form factor.

Key Features

  • High-Resolution ADC: With its 12-bit resolution, the ADS7952SDBT ensures accurate and detailed analog signal conversion, making it ideal for precision measurement applications.
  • Multiple Input Channels: It features a total of 4 pseudo-differential or 8 single-ended input channels, providing flexibility for various signal types and enabling simultaneous sampling of multiple sources.
  • High-Speed Interface: The device offers a high-speed SPI-compatible serial interface, which allows for fast data transfer rates, critical for real-time data processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7952SDBT operates with a low power consumption, helping to extend the battery life of portable devices.
  • Wide Supply Range: The ADC operates over a broad supply range of 2.7V to 5.25V, providing design flexibility across various power environments.

Applications

The ADS7952SDBT is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Medical instrumentation
  • Industrial control systems
  • Portable consumer electronics

Package and Quality

The ADC is packaged in a compact 38-pin TSSOP (DBT) package, which is conducive to space-constrained designs. Texas Instruments is committed to maintaining high-quality standards, and the ADS7952SDBT is no exception, ensuring reliable performance for critical applications.

Support and Resources

Developers can access extensive support through Texas Instruments' online resources, including datasheets, application notes, and design tools. This ensures a smooth integration of the ADS7952SDBT into various platforms, with resources available to assist with both hardware and software development phases.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7861 $59.1444
9+ $12.1322 $109.1898
13+ $11.7530 $152.7890
18+ $11.3739 $204.7302
23+ $10.9948 $252.8804
31+ $9.8574 $305.5794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess