Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 12
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1141950-ADS7950SBDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7950
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7950SBDBTR CAD Model

Description

The ADS7950SBDBTR is a state-of-the-art, multi-channel, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is part of the ADS795x family and is designed for applications requiring high-speed data acquisition, low power consumption, and a small form factor. It is well-suited for use in a variety of industries, including automotive, industrial, medical, and communications.

Key Features

  • Resolution: 12-bit ADC offering fine-grain resolution for precise measurement applications.
  • Channels: Features 16 multiplexed channels, allowing for the simultaneous sampling of multiple signals.
  • Sample Rate: High-speed sampling rate of up to 1 MSPS (Mega-Samples Per Second), ideal for capturing fast transient signals.
  • Interface: Utilizes a SPI (Serial Peripheral Interface) for reliable, high-speed digital communication.
  • Power Efficiency: Low power consumption with a typical operating supply current of 2.7 mA, enhancing battery life in portable devices.
  • Package: Supplied in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), saving space on printed circuit boards.

Applications

The ADS7950SBDBTR is versatile and can be integrated into a wide array of applications. Its precise data acquisition capabilities make it ideal for:

  • Data acquisition systems
  • Battery-powered equipment
  • Automotive sensor interfaces
  • Industrial control systems
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7950SBDBTR is no exception. The device is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

Ordering Information

The product is available in tape and reel packaging, designated by the suffix "TR" in the part number, facilitating automated assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Cirrus Logic Inc.
16-bit, 100 kSps / 20 kSps A/D Converters
Need more? Email Us
ECAD model for CS5102A-JLZ
Texas Instruments
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
Lowest to $13.3053
ECAD model for ADC08200CIMT
Analog Devices Inc.
8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Lowest to $31.3753
ECAD model for AD7194BCPZ
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to $74.2073
ECAD model for AD574AKN
Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Analog Devices Inc.
14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter (ADC) | IC ADC 14BIT PIPELINED 32LFCSP
Lowest to $85.7752
ECAD model for AD9642BCPZ-170
Linear Technology
16-Bit, 105Msps/80Msps ADCs | IC ADC 16BIT PIPELINED 48QFN
Need more? Email Us
ECAD model for LTC2206CUK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention