EN
  • EN
  • DE

ADS7950QDBTRQ1

Part No ADS7950QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name ADS7950
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39865-2, 296-39865-6, -296-39865-1-ND, 296-39865-1, ADS7950QDBTRQ1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860448-ADS7950QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian ADS7950QDBTRQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7950QDBTRQ1

The ADS7950QDBTRQ1 is a state-of-the-art, automotive-qualified, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance device is specifically tailored for the demanding requirements of the automotive industry, with a focus on reliability, precision, and efficiency.

Key Features

  • Multi-Channel Input: The ADS7950QDBTRQ1 offers a multi-channel configuration with 16 single-ended or 8 differential inputs, providing designers with flexibility in signal acquisition for various sensors and signals within automotive systems.
  • High Resolution: With a 12-bit resolution, the ADC delivers fine detail in the digital representation of analog signals, ensuring accurate data capture for critical applications such as engine management and safety systems.
  • High-Speed Interface: The device features a high-speed serial interface capable of data rates up to 1 MSPS, allowing for rapid data conversion and transfer, which is essential for real-time monitoring and control.
  • Low Power Consumption: Designed for energy efficiency, the ADS7950QDBTRQ1 operates with a low power consumption, making it ideal for use in power-sensitive automotive applications.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +125°C, ensuring consistent performance in the harsh thermal environments typical of automotive applications.
  • Automotive Qualification: As a Q1-qualified component, the ADS7950QDBTRQ1 meets the stringent quality standards required for use in automotive electronics, including AEC-Q100 certification.

Applications

The ADS7950QDBTRQ1 is well-suited for a variety of automotive applications, including:

  • Powertrain systems
  • Battery management systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and dashboard electronics

With its robust design and advanced features, the ADS7950QDBTRQ1 from Texas Instruments represents a reliable and precise solution for automotive ADC requirements, ensuring accurate data acquisition in critical vehicle systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3188 $51.2316
17+ $6.0052 $102.0884
26+ $5.8176 $151.2576
36+ $5.6299 $202.6764
46+ $5.4422 $250.3412
62+ $4.8792 $302.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess