EN
  • EN
  • DE

SNJ54HC257J

Part No SNJ54HC257J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Quad 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multiplexer, Mux
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 2
Number of Channels 4
Number of Inputs 8
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1032980-SNJ54HC257J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC257J CAD Model

Description

The SNJ54HC257J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their expertise in developing semiconductor technologies and solutions. This particular chip belongs to the HC family, which is characterized by high-speed CMOS logic operating at low power consumption levels.

Key Features:

  • Logic Type: Quad 2-Input Multiplexer with 3-state outputs
  • Package: The device comes in a robust J package, a ceramic dual in-line package (CerDIP) with 16 pins, providing excellent thermal and mechanical reliability.
  • Operating Temperature: The SNJ54HC257J is designed to operate over a broad temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications where extreme conditions are common.
  • Logic Level: It supports the standard CMOS logic levels while being capable of interfacing with TTL (Transistor-Transistor Logic) levels, offering versatility in mixed-logic environments.
  • Supply Voltage: It operates at a wide range of supply voltages from 2V to 6V, accommodating various application requirements and ensuring compatibility with both legacy and modern systems.
  • Output Drive Capability: The SNJ54HC257J can drive up to 15 LSTTL (Low-Power Schottky TTL) loads, providing sufficient output current for most logic interfacing needs.

Applications:

The SNJ54HC257J is versatile and can be used in various digital applications. Its primary function as a multiplexer allows it to select one of two data inputs for each output, controlled by a common select input. This makes it ideal for data routing, signal gating, and multiplexing tasks. Its 3-state outputs permit connection directly to a bus-structured system without the need for interface or pull-up components.

With its robust design and wide operating temperature range, the SNJ54HC257J is particularly well-suited for harsh environments and mission-critical applications in fields such as:

  • Defense and military systems
  • Space and satellite technology
  • Avionics and aircraft electronics
  • Marine and submarine equipment
  • Industrial control systems

Overall, the SNJ54HC257J is a reliable and flexible component for any designer looking to implement a high-speed, low-power multiplexing solution in their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess