EN
  • EN
  • DE

DDC112YK/250G4

Part No DDC112YK/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20-BIT SER 2KHZ 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 20
Sampling Rate 3k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration DSI-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 1032739-DDC112YK/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDC112YK/250G4 CAD Model

Description

Product Overview: DDC112YK/250G4

The DDC112YK/250G4 is a high-performance, precision analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This innovative product is specifically engineered to meet the rigorous demands of advanced data acquisition systems, providing reliable and accurate conversion of analog signals into digital data. The DDC112YK/250G4 is an ideal solution for a wide range of applications, including medical imaging, scientific instrumentation, and industrial automation.

Key Features

  • High Resolution: The DDC112YK/250G4 features a 20-bit resolution, ensuring high-precision measurements that are critical for sensitive applications.
  • Dual Channel: Equipped with two independent ADC channels, it allows simultaneous sampling and processing of two separate analog inputs, enhancing data throughput and system efficiency.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), this ADC provides rapid data conversion, enabling real-time data analysis and control.
  • Low Power Consumption: Designed with power efficiency in mind, the DDC112YK/250G4 minimizes energy usage, making it suitable for battery-powered and portable devices.
  • Digital Interface: It features a user-friendly digital interface that simplifies integration with microcontrollers and digital signal processors, allowing for easy data communication and system control.
  • High Input Impedance: The high input impedance ensures minimal loading on the input signal source, preserving signal integrity and reducing the need for buffering.

Applications

  • Medical Imaging Systems
  • Scientific Research Equipment
  • Industrial Process Control
  • Test and Measurement Instruments

The DDC112YK/250G4 from Texas Instruments is a testament to the company's commitment to providing advanced electronic components that push the boundaries of technology. Its robust design, coupled with its high resolution and dual-channel operation, make it a versatile and essential component for any high-precision data acquisition system. Whether for medical diagnostics, laboratory research, or industrial automation, the DDC112YK/250G4 delivers reliable performance that professionals can trust.

Quality and Reliability

Texas Instruments is renowned for its dedication to quality and reliability. The DDC112YK/250G4 is built to rigorous standards, ensuring that it operates consistently over a wide range of temperatures and conditions. With Texas Instruments' reputation for excellence, users can be confident in the DDC112YK/250G4's performance and longevity in their critical applications.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9535 $83.9070
3+ $34.4234 $103.2702
5+ $33.3476 $166.7380
7+ $32.2719 $225.9033
9+ $31.1962 $280.7658
11+ $27.9690 $307.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess