EN
  • EN
  • DE

ADS7863ADBQ

Part No ADS7863ADBQ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24SSOP / Bit Analog to Digital Converter Input 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Mounting Type Surface Mount
Base Product Number ADS7863
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341283-ADS7863ADBQ
Ultra Librarian 3D Model Ultra Librarian ADS7863ADBQ CAD Model

Description

Overview of Texas Instruments ADS7863ADBQ

The Texas Instruments ADS7863ADBQ is a high-performance, dual-channel, 12-bit Analog-to-Digital Converter (ADC) designed for a wide range of applications, including medical imaging, scientific instrumentation, and industrial process control. This precision ADC is known for its exceptional speed and accuracy, making it an ideal choice for systems that require reliable and fast data acquisition.

Key Features

  • Simultaneous Sampling: The ADS7863ADBQ features two ADCs that operate simultaneously, allowing for the accurate capture of analog signals at the same moment in time. This is particularly useful for applications where phase information between channels is critical.
  • High-Speed Interface: With a maximum sampling rate of up to 2 MSPS (million samples per second), this ADC ensures rapid data acquisition, which is essential for high-speed signal processing.
  • Low Power Consumption: Designed to be energy-efficient, the ADS7863ADBQ operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • SER/PAR Interface: It offers a flexible serial (SER) or parallel (PAR) interface, providing versatility for interfacing with a wide range of microprocessors and digital systems.
  • Wide Input Range: The input range of the ADS7863ADBQ is configurable, which allows it to accommodate various signal amplitudes, thus providing greater flexibility in system design.

Applications

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation

Encased in a compact 24-pin SSOP (Shrink Small Outline Package), the ADS7863ADBQ is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments, and the device is fully specified over the extended industrial temperature range.

With its combination of speed, precision, and low power consumption, the Texas Instruments ADS7863ADBQ ADC is a powerful component for any precision data conversion requirement. Its simultaneous sampling capability and versatile interface options make it a top contender for engineers and designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5850 $67.7550
6+ $18.5313 $111.1878
9+ $17.9522 $161.5698
12+ $17.3731 $208.4772
15+ $16.7940 $251.9100
20+ $15.0567 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess