Product Overview: AD7715ARZ-3
The AD7715ARZ-3 is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed specifically for direct interfacing to low-level sensor signals in a wide range of applications, including industrial process control, smart transmitters, and medical systems.
Key Features
- Precision Conversion: With its 16-bit resolution, the AD7715ARZ-3 delivers highly accurate conversion of analog signals, ensuring detailed and precise digital representation for sensitive applications.
- Low Power Consumption: This device is optimized for low-power operations, making it ideal for battery-operated and power-sensitive systems.
- Programmable Gain: The on-chip programmable gain amplifier allows for signal conditioning, which can be tailored to different sensor types and ranges.
- Flexible Reference Input: The ADC supports an external reference input, giving designers the flexibility to choose the reference source that best fits their system requirements.
- Multiple Operating Modes: AD7715ARZ-3 features power-down and standby modes, contributing to power efficiency in systems where periodic sampling is required.
- Simple Interface: The device includes a simple 3-wire serial interface that facilitates easy connection to microprocessors and microcontrollers.
Applications
The AD7715ARZ-3 is versatile and can be used in a variety of applications, including:
- Industrial Process Controls
- Smart Transmitters
- Portable Instrumentation
- Medical Devices
- Weigh Scales
Product Specifications
Parameter
Value
Resolution
16-Bit
Power Supply
2.7 V to 5.25 V
Interface Type
Serial
Package / Case
SOIC-16
Operating Temperature
-40°C to +85°C
The AD7715ARZ-3 is a robust and reliable choice for designers looking to integrate precise data acquisition capabilities into their systems with minimal power draw. Its combination of accuracy, low power, and ease of use makes it a go-to ADC for precision measurement solutions.