EN
  • EN
  • DE

ADS7841P/09+

Part No ADS7841P/09+
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816793-ADS7841P/09+
Ultra Librarian 3D Model Ultra Librarian ADS7841P/09+ CAD Model

Description

Texas Instruments ADS7841P/09+ 12-Bit A/D Converter

The ADS7841P/09+ is a precision, 12-bit Analog-to-Digital Converter (ADC) produced by the renowned manufacturer Texas Instruments. Engineered with advanced technology, this high-performance component is designed to meet the rigorous demands of a wide array of applications, including industrial process control, instrumentation, and medical systems.

At the heart of the ADS7841P/09+ lies a four-channel, single-ended input structure that provides flexibility for various signal acquisition scenarios. The device operates on a single power supply ranging from 2.7V to 5.25V, making it an excellent choice for both portable and fixed equipment where power efficiency is a critical concern.

The ADC features a maximum sampling rate of up to 200 kilosamples per second (ksps), enabling it to capture fast transient signals with high fidelity. Its 12-bit resolution ensures that the digital representation of the analog signal is detailed and accurate, which is essential for precision measurement applications.

Integration is a breeze with the ADS7841P/09+, thanks to its serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols. This versatility allows for easy connection to microcontrollers and DSPs without the need for complex wiring or additional components.

The device also boasts a low power consumption, with a typical operating current of just 0.75mA. In addition, it includes a power-down feature that reduces current consumption to a mere 1µA, further conserving power when the ADC is not in active conversion mode.

For enhanced performance, the ADS7841P/09+ incorporates a pseudo-differential input mode that reduces common-mode noise, thereby improving signal integrity in noisy environments. The ADC also features an internal 2.5V reference, although it provides the flexibility to use an external reference if higher precision is required.

Packaged in a compact 16-pin PDIP, the ADS7841P/09+ is not only powerful but also space-efficient, making it an ideal solution for applications where board space is at a premium. With its robust design and superior performance, the ADS7841P/09+ from Texas Instruments represents a top-tier choice for designers seeking a reliable and versatile ADC solution.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7494 $73.4988
4+ $30.1534 $120.6136
6+ $29.2111 $175.2666
8+ $28.2688 $226.1504
10+ $27.3265 $273.2650
13+ $24.4996 $318.4948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess