EN
  • EN
  • DE

ADS7821U

Part No ADS7821U
Manufacturer Texas Instruments
Catalog Hard To Find
Description ANALOG-to-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1141877-ADS7821U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7821U CAD Model

Description

Product Overview: Texas Instruments ADS7821U

The Texas Instruments ADS7821U is a high-performance, 12-bit, sampling analog-to-digital converter (ADC) that offers industry-leading speed and precision for a wide range of applications. This compact, single-supply ADC features a fully differential input and a high-speed serial interface, making it an ideal choice for space-constrained and data-intensive environments.

Key Features

  • Resolution: The ADS7821U boasts a 12-bit resolution, providing fine detail in signal conversion and ensuring accuracy in digital representations of analog signals.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (million samples per second), this ADC is capable of handling high-speed signal processing, which is essential for real-time applications.
  • Input Type: It features a fully differential input, offering improved noise rejection and a wider dynamic range, which is crucial for high-precision measurements.
  • Interface: The device includes a high-speed SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Supply: Operating from a single 5V supply, the ADS7821U simplifies power management in systems where power efficiency is key.
  • Package: Enclosed in a small 8-pin SOIC package, it minimizes the PCB footprint and is suitable for space-constrained applications.

Applications

The ADS7821U is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Scientific instrumentation
  • Portable equipment

Conclusion

Overall, the Texas Instruments ADS7821U ADC offers a perfect blend of speed, precision, and size, making it a go-to choice for professionals seeking reliable and efficient data conversion. Its high-speed performance, combined with a differential input and easy interfacing, ensures that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9969 $74.9969
2+ $61.5360 $123.0720
3+ $59.6130 $178.8390
4+ $57.6900 $230.7600
5+ $55.7670 $278.8350
7+ $49.9980 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess