EN
  • EN
  • DE

ADS7812UB

Part No ADS7812UB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power, Serial 12-Bit Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number ADS7812
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1141859-ADS7812UB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7812UB CAD Model

Description

Product Overview: Texas Instruments ADS7812UB

The ADS7812UB is a precision, high-speed, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. Designed with the needs of demanding applications in mind, this ADC offers a unique combination of features that make it ideal for a variety of industries, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Resolution: The ADS7812UB boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is critical for applications requiring high levels of accuracy.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), this device is capable of high-speed data acquisition, making it suitable for capturing rapidly changing signals.
  • Input Range: The ADC features a ±10V input range, allowing it to handle a wide variety of signal levels without the need for additional signal conditioning.
  • Interface: The ADS7812UB includes a user-friendly, parallel interface which facilitates easy integration with microprocessors and digital systems.
  • Low Power Consumption: Optimized for power-sensitive applications, the device operates with a low power consumption of 35mW at the full sampling rate, and also offers a power-down mode to further reduce power usage when the ADC is not in active conversion.
  • Package: It comes in a compact, 28-lead SSOP (Shrink Small-Outline Package) that is well-suited for space-constrained applications.

Applications

The ADS7812UB is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Process Control Systems

This ADC from Texas Instruments represents a reliable solution for professionals looking for high precision and speed in their data conversion tasks. The ADS7812UB's combination of features ensures that it delivers consistent performance for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9430 $55.7720
9+ $11.4405 $102.9645
14+ $11.0829 $155.1606
19+ $10.7254 $203.7826
25+ $10.3679 $259.1975
33+ $9.2954 $306.7482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess