EN
  • EN
  • DE

ADS7253IRTET

Part No ADS7253IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS DUAL 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 16-WQFN (3x3)
Win Source Part Number 1015567-ADS7253IRTET
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ADS7253IRTET CAD Model

Description

The Texas Instruments ADS7253IRTET is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) designed for a wide range of applications, from industrial automation to medical equipment. This cutting-edge device offers simultaneous sampling with a maximum data rate of 1 MSPS per channel, providing fast and accurate data acquisition for critical applications.

Key Features

  • High Resolution: With 14-bit resolution, the ADS7253IRTET delivers precise digital representations of analog signals, ensuring fine detail and accuracy in measurement.
  • Dual Channel: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is essential for balanced and comparative measurements in complex systems.
  • Fast Sampling Rate: A maximum data rate of 1 MSPS per channel means quick conversion times, reducing latency and enabling real-time processing in time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7253IRTET is ideal for battery-operated or power-sensitive devices, helping to extend operational life and reduce system costs.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI), which facilitates easy integration into existing digital systems and ensures compatibility with a variety of microcontrollers and digital processors.

Applications

The ADS7253IRTET is versatile and can be employed in numerous application areas, including:

  • Industrial Automation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Test and Measurement Equipment

Reliability and Quality

As with all Texas Instruments products, the ADS7253IRTET is manufactured to high standards, ensuring reliability and performance consistency. The device is available in a compact QFN package and is specified over the extended industrial temperature range, making it suitable for harsh operating environments.

Ordering Information

The ADS7253IRTET is available for order under the part number ADS7253IRTET. For detailed specifications, sample requests, or purchase information, customers are encouraged to visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6187 $57.7122
13+ $7.8923 $102.5999
20+ $7.6457 $152.9140
28+ $7.3990 $207.1720
35+ $7.1524 $250.3340
47+ $6.4125 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess