EN
  • EN
  • DE

MAX5291BEUE+

Part No MAX5291BEUE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH 12-bit 16-Pin TSSOP / IC DAC 12BIT DUAL BUFF 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.8 V ~ 5.25 V
INL/DNL (LSB) ±2, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 786504-MAX5291BEUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5291
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5291BEUE+ CAD Model

Description

Maxim Integrated MAX5291BEUE+ Dual 16-Bit DAC

The MAX5291BEUE+ from Maxim Integrated is a high-precision, dual 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a compact package. This component is engineered to meet the stringent demands of applications requiring accurate and stable analog outputs, such as industrial control systems, automated test equipment, and high-end audio equipment.

At the core of the MAX5291BEUE+ are two 16-bit DACs that provide a flexible and precise output range, capable of converting digital signals into finely tuned analog voltages. These DACs feature a low-glitch energy design, minimizing the transient energy that can cause voltage spikes during output transitions, thus ensuring smooth and stable analog signals.

The device operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of power environments. It boasts an impressive temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The MAX5291BEUE+ comes in a 16-pin TSSOP package, offering a space-saving solution for densely packed circuit boards.

Key features of the MAX5291BEUE+ include:

  • Dual 16-bit DAC channels for precise analog output
  • Low-glitch energy output for stable performance
  • Simple 3-wire SPI-compatible serial interface for easy integration
  • Flexible reference input allows for a wide output voltage range
  • Power-on reset to zero-scale or midscale depending on the logic input, providing predictable startup conditions
  • Low power consumption for energy-efficient operation

For designers and engineers looking to incorporate a reliable and high-quality DAC into their systems, the MAX5291BEUE+ offers a compelling combination of precision, flexibility, and ease of use. Whether it's for precise control in industrial applications or for delivering high-fidelity audio signals, this dual DAC from Maxim Integrated stands out as a top-tier solution.

Maxim Integrated's commitment to quality ensures that the MAX5291BEUE+ is a product that can be trusted for critical and demanding applications, where consistent and accurate analog output is paramount.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess