EN
  • EN
  • DE

ADS7253IPW

Part No ADS7253IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP / 12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number ADS7253
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7253IPW-ND,TEXTISADS7253IPW,296-38624-5,2156-ADS7253IPW
Standard Package 90
Win Source Part Number 1321342-ADS7253IPW
Ultra Librarian 3D Model Ultra Librarian ADS7253IPW CAD Model

Description

Product Overview: ADS7253IPW from Texas Instruments

The ADS7253IPW is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This high-performance ADC is tailored for applications that demand high accuracy and speed, such as industrial data acquisition systems, medical instrumentation, and communication infrastructure.

Key Features

  • Precision Performance: With 14-bit resolution, the ADS7253IPW provides precise digital representations of analog signals, ensuring fidelity and detail in measurements.
  • High-Speed Operation: The device boasts a sampling rate of up to 1 MSPS (Mega Samples Per Second), enabling rapid data acquisition for real-time processing applications.
  • Dual-Channel Input: Two independent ADC channels allow for simultaneous sampling of different signals, which is essential for multi-sensor systems or balanced audio processing.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7253IPW operates with a low power consumption, making it ideal for battery-powered and portable devices.
  • Interface Flexibility: It features a SPI-compatible serial interface, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Compact Design: Housed in a TSSOP-16 package, this ADC saves valuable board space while providing robust functionality.

Applications

The versatility of the ADS7253IPW makes it suitable for an array of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment
  • Medical Monitoring Devices
  • Scientific Instrumentation
  • Audio and Acoustic Analysis
  • Communication Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS7253IPW is no exception. It is designed to meet strict industry standards, ensuring long-term performance and stability in the most demanding environments.

For engineers and designers looking for an ADC that combines precision, speed, and efficiency, the ADS7253IPW from Texas Instruments is an excellent choice that promises to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2033 $56.0165
11+ $9.1925 $101.1175
17+ $8.9052 $151.3884
24+ $8.6180 $206.8320
31+ $8.3307 $258.2517
41+ $7.4689 $306.2249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess