EN
  • EN
  • DE

ADS7067IYBHR

Part No ADS7067IYBHR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description EIGHT-CHANNEL, 800-KSPS, 16-BIT / 16 Bit Analog to Digital Converter 8 Input 1 SAR 16-DSBGA (1.62x1.62)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 800k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Supply
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-XFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.62x1.62)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS7067IYBHRTR
Standard Package 3,000
Win Source Part Number 1318347-ADS7067IYBHR
Ultra Librarian 3D Model Ultra Librarian ADS7067IYBHR CAD Model

Description

Introducing the ADS7067IYBHR from Texas Instruments

The ADS7067IYBHR is a cutting-edge, ultra-low power, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This high-performance ADC is designed to meet the rigorous demands of modern, power-sensitive applications across various industries, including medical, communications, industrial, and consumer electronics.

With its advanced design, the ADS7067IYBHR boasts a remarkable sampling rate of up to 1 MSPS (mega-samples per second), enabling rapid and accurate data acquisition. This makes it an ideal choice for systems that require high-speed signal processing without compromising on power efficiency. The device operates from a single 2.7V to 5.5V power supply, providing flexibility in a wide range of supply environments.

The compact form factor of the ADS7067IYBHR, which comes in a tiny VQFN-10 package, allows for easy integration into space-constrained applications. Its small size does not hinder its performance; the ADC features an internal reference with low drift and low noise, ensuring precise measurements and stable operation over time and temperature variations.

One of the standout features of the ADS7067IYBHR is its SPI-compatible serial interface, which supports SPI, QSPI™, MICROWIRE™, and DSP interface standards. This versatility ensures easy interfacing with most microprocessors and microcontrollers, simplifying system design and reducing time to market for new products.

Furthermore, the ADS7067IYBHR includes a power-down feature that significantly reduces the current consumption to as low as 1 μA, making it an excellent choice for battery-powered and remote sensing applications. This feature, along with its automatic power-down function between conversions, helps to maximize battery life and reduce overall power consumption.

In summary, the ADS7067IYBHR from Texas Instruments is a robust, high-speed ADC that offers exceptional performance in a compact package. It is designed to address the needs of designers who require high precision, fast sampling rates, and ultra-low power consumption without sacrificing quality and reliability.

For more information and to view detailed specifications, please visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3683 $58.1049
7+ $15.8920 $111.2440
10+ $15.3953 $153.9530
14+ $14.8987 $208.5818
18+ $14.4021 $259.2378
24+ $12.9122 $309.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess