EN
  • EN
  • DE

ADS7056IRUGR

Part No ADS7056IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-XFQFN
Case / Package 8-X2QFN (1.5x1.5)
Family Name ADS7056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47123-1, 296-47123-2, 296-47123-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860428-ADS7056IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7056IRUGR CAD Model

Description

The ADS7056IRUGR by Texas Instruments is a state-of-the-art, ultra-low power, 14-bit analog-to-digital converter (ADC) that offers an impressive sampling rate of up to 1 MSPS (mega-samples per second). Designed for high-precision applications, this ADC is part of Texas Instruments' precision ADC family, providing a perfect solution for battery-powered devices, medical instruments, and industrial control systems where power efficiency and accuracy are paramount.

Key Features

  • High Precision: With its 14-bit resolution, the ADS7056IRUGR provides fine detail in signal conversion, ensuring high fidelity representation of analog inputs.
  • High-Speed Sampling: The device's ability to sample up to 1 MSPS makes it suitable for capturing fast transient signals and for use in high-speed data acquisition systems.
  • Ultra-Low Power Consumption: It is optimized for power-sensitive applications, consuming only 375 µA at full speed, which drops significantly at lower data rates or in power-down mode.
  • Versatile Power Supply: The ADS7056IRUGR operates on a wide supply range of 2.7V to 5.5V, accommodating various system power rails and ensuring easy integration into mixed-voltage systems.
  • Small Form Factor: Available in a compact VQFN-10 package, it is ideal for space-constrained applications.
  • Easy Interface: The device features a SPI-compatible serial interface that simplifies connection to microcontrollers and DSPs, enhancing its versatility in system design.

Applications

The ADS7056IRUGR is well-suited for a wide range of applications, such as:

  • Portable and battery-powered equipment
  • Medical devices like ECG and EEG monitors
  • Data acquisition systems
  • Industrial process control
  • Scientific instrumentation

Overall, the ADS7056IRUGR by Texas Instruments is an excellent choice for designers looking for a high-performance ADC that does not compromise on power efficiency or space. Its combination of speed, precision, and low power consumption makes it a versatile component for numerous digital signal processing applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9030 $55.3210
16+ $6.4845 $103.7520
24+ $6.2819 $150.7656
33+ $6.0793 $200.6169
43+ $5.8766 $252.6938
57+ $5.2687 $300.3159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess