EN
  • EN
  • DE

ADS7046IRUGR

Part No ADS7046IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8X2QFN / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting SMD (SMT)
Base Product Number ADS7046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADS7046IRUGR-ND,296-48818-1,296-48818-2,296-48818-6
Standard Package 3,000
Win Source Part Number 979367-ADS7046IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7046IRUGR CAD Model

Description

Introducing the Texas Instruments ADS7046IRUGR

The Texas Instruments ADS7046IRUGR is a high-performance, 12-bit analog-to-digital converter (ADC) that offers exceptional speed and precision for a wide range of data acquisition and signal processing applications. This compact, single-channel ADC is part of Texas Instruments' renowned ADS7046 series and is designed to meet the rigorous demands of both industrial and commercial markets.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1 MSPS (mega-samples per second), the ADS7046IRUGR ensures rapid data acquisition, making it ideal for applications that require fast signal conversion.
  • Superior Accuracy: The 12-bit resolution provides precise digital representation of the input signal, ensuring accurate measurements critical for high-quality data processing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates on a supply range from 2.35V to 5.25V and features a low-power standby mode to conserve energy when not in active use.
  • Compact Design: The ADS7046IRUGR comes in a small X2QFN-8 package, making it an excellent choice for space-constrained applications.
  • Wide Input Range: The device supports a wide analog input range, accommodating various signal types and amplitudes.
  • Easy Interface: It features a SPI-compatible serial interface, enabling simple integration with most microcontrollers and digital systems.

Applications

The ADS7046IRUGR's versatility makes it suitable for a broad array of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Medical equipment
  • Industrial control systems

Reliability and Support

As a product of Texas Instruments, the ADS7046IRUGR is backed by a company with a reputation for delivering high-quality, reliable components. Engineers and developers can also access extensive technical support and documentation, ensuring smooth integration into various projects.

Whether you're designing a sophisticated industrial system or a simple data logging device, the Texas Instruments ADS7046IRUGR is an excellent choice for your ADC needs, combining speed, precision, and efficiency in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8353 $53.6942
32+ $3.1469 $100.7008
50+ $3.0486 $152.4300
68+ $2.9502 $200.6136
88+ $2.8519 $250.9672
118+ $2.5569 $301.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess