EN
  • EN
  • DE

ADS7041IDCUR

Part No ADS7041IDCUR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8VSSOP / Ultra-Low Power, Ultra-Small Size, 10-Bit, 1-MSPS, SAR ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-VFSOP
Supplier Device Package 8-VSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805862-ADS7041IDCUR
Ultra Librarian 3D Model Ultra Librarian ADS7041IDCUR CAD Model

Description

Introducing the ADS7041IDCUR from Texas Instruments

The ADS7041IDCUR is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) brought to you by the renowned electronics manufacturer, Texas Instruments. This precision ADC offers a remarkable balance between speed and power consumption, making it an ideal choice for a wide range of applications including battery-powered devices, medical instruments, and industrial control systems.

With its miniature form factor, the ADS7041IDCUR comes in a compact, 6-pin SOT-23 package, which is a perfect fit for space-constrained applications. Despite its small size, it boasts an impressive sample rate of up to 1 MSPS (Mega Samples Per Second), allowing for rapid data acquisition without sacrificing accuracy or performance.

One of the key features of the ADS7041IDCUR is its low power consumption. It operates from a single 2.35V to 5.25V power supply, drawing a minimal current, which is crucial for extending the battery life of portable devices. Furthermore, the device includes a power-down feature that reduces the current consumption to as low as 0.5 µA, further conserving energy when the ADC is not in active conversion.

The input range of the ADS7041IDCUR is truly versatile, supporting both unipolar and bipolar inputs, thus providing designers with the flexibility to interface with various sensors and signals. The device also features an SPI-compatible serial interface, which allows for easy integration into most microcontroller-based systems.

Reliability and precision are at the core of the ADS7041IDCUR's design. It offers excellent dynamic performance with a Signal-to-Noise Ratio (SNR) of 72 dB and low distortion characteristics. This ensures that the digital output closely represents the original analog signal, which is essential for high-fidelity data acquisition and control applications.

In summary, the ADS7041IDCUR from Texas Instruments is a top-tier ADC solution that combines speed, efficiency, and precision in a tiny package. Whether you're developing portable medical devices, energy-sensitive IoT sensors, or robust industrial automation systems, this ADC is engineered to meet your demanding requirements.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7281 $52.1934
33+ $3.0590 $100.9470
51+ $2.9634 $151.1334
70+ $2.8678 $200.7460
91+ $2.7722 $252.2702
121+ $2.4854 $300.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess