EN
  • EN
  • DE

ADS5401IZAY

Part No ADS5401IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 196-LFBGA
Case / Package 196-NFBGA (12x12)
Family Name ADS5401
MSL Level 3 (168 Hours)
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number 3301-ADS5401IZAY, -296-36909-5-ND, ADS5401IZAY-ND, -296-36909-5, 296-36909-5
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860420-ADS5401IZAY
Ultra Librarian 3D Model Ultra Librarian ADS5401IZAY CAD Model

Description

Introducing the ADS5401IZAY - High-Performance Analog-to-Digital Converter from Texas Instruments

The ADS5401IZAY is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, designed to meet the rigorous demands of advanced digital signal processing applications. This high-speed ADC features a 12-bit resolution and a maximum sampling rate of 1 GSPS (Giga-Samples Per Second), making it an ideal choice for high-bandwidth applications that require precise signal conversion with minimal distortion or data loss.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 1 GSPS, the ADS5401IZAY captures fast-changing signals with high fidelity, ensuring that even the most transient of signals are accurately digitized.
  • Excellent Dynamic Range: The 12-bit resolution provides a fine quantization level, allowing for a high dynamic range that is critical for applications such as radar systems, medical imaging, and high-speed data acquisition.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS5401IZAY is designed for power efficiency, which is essential for reducing system thermal footprints and extending the life of battery-powered devices.
  • Flexible Interface: The device includes a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) output interface that supports high-speed data transfer while minimizing signal crosstalk and electromagnetic interference.
  • Integrated Features: The ADC comes with an internal sample-and-hold circuit, a reference voltage buffer, and a clock duty cycle stabilizer, which contribute to reducing external component requirements and simplifying system design.

The ADS5401IZAY is housed in a compact 196-BGA (Ball Grid Array) package, allowing for space-efficient designs in densely packed electronic systems. Its robust construction ensures reliable operation even under harsh environmental conditions, making it suitable for both commercial and industrial applications.

Whether it's for telecommunications, spectrum analysis, or advanced scientific research, the ADS5401IZAY by Texas Instruments provides designers with a powerful tool for converting analog signals into high-resolution digital data with exceptional speed and precision.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $316.2687 $316.2687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess