EN
  • EN
  • DE

SM2305PSAC-TRG

Part No SM2305PSAC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838011-SM2305PSAC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2305PSAC-TRG CAD Model

Description

The SM2305PSAC-TRG is a P-Channel MOSFET manufactured by Sinopower Semiconductor. It's designed for power management and switching applications, offering a combination of low on-resistance and fast switching speeds for efficient performance. The device is suitable for a range of applications requiring a P-Channel MOSFET with robust characteristics.

Applications:

  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management in Portable Devices: Used in battery charging and discharging circuits.
  • High-Side Switching: Ideal for applications requiring switching on the high side of a power rail.
  • DC-DC Conversion: Efficiently converting DC voltage levels in power supplies.
  • Battery Management Systems (BMS): Protecting and managing battery performance in various applications.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses, contributing to overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic circuits for simplified design.
  • High Avalanche Energy: Enhances robustness and protects against voltage transients.
  • Surface Mount Package: Enables compact designs and efficient heat dissipation.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, resulting in energy savings.
  • Enhanced Reliability: High avalanche energy rating provides robust performance.
  • Simplified Circuit Design: Logic level gate drive allows easy integration with control circuitry.
  • Compact Design: Surface mount package enables smaller and more efficient designs.
  • Reduced Heat Generation: Efficient switching minimizes heat dissipation.

Additional Details:

The SM2305PSAC-TRG is housed in a standard surface-mount package for ease of assembly and thermal management. It is designed to operate within specified voltage and current limits; refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. This P-Channel MOSFET is often utilized in applications where high efficiency and compact size are critical design requirements.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess