EN
  • EN
  • DE

ADS5296ARGCR

Part No ADS5296ARGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Type Surface Mount
Base Product Number ADS5296
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811728-ADS5296ARGCR
Ultra Librarian 3D Model Ultra Librarian ADS5296ARGCR CAD Model

Description

Introducing the ADS5296ARGCR from Texas Instruments

The ADS5296ARGCR is a state-of-the-art, high-performance, 16-channel analog-to-digital converter (ADC) designed by Texas Instruments to meet the demanding requirements of advanced digital signal processing applications. This cutting-edge component is an ideal choice for a wide range of applications, including medical imaging, test and measurement systems, and communications infrastructure.

With a resolution of 14-bits and a maximum sampling rate of 80 MSPS (Mega Samples Per Second), the ADS5296ARGCR delivers precise and rapid conversion of analog signals into digital data, ensuring high fidelity and real-time responsiveness. This ADC is built using Texas Instruments' innovative design techniques, providing not only high-speed performance but also excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for accurate signal acquisition.

One of the key features of the ADS5296ARGCR is its multi-channel capability, which allows for simultaneous sampling of multiple analog inputs. This is particularly beneficial in applications where synchronization of multiple signals is crucial. Additionally, the device offers flexible input ranges, which can be configured to accommodate various signal amplitudes, further enhancing its versatility.

The ADS5296ARGCR comes in a compact 64-VQFN (RGCR) package, which is optimized for space-constrained applications. Its small footprint does not compromise on performance or functionality, making it an excellent choice for dense PCB layouts. Furthermore, the device includes an internal reference, which reduces the need for external components and simplifies system design.

For engineers and designers looking to integrate the ADS5296ARGCR into their systems, Texas Instruments provides comprehensive support in the form of detailed datasheets, reference designs, and evaluation modules. These resources help accelerate the development process and ensure smooth integration into various platforms.

In conclusion, the ADS5296ARGCR from Texas Instruments represents a powerful solution for high-speed, multi-channel analog-to-digital conversion. Its combination of performance, flexibility, and support makes it an attractive option for any application requiring reliable and accurate signal processing.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1570 $77.1570
2+ $63.3083 $126.6166
3+ $61.3299 $183.9897
4+ $59.3515 $237.4060
5+ $57.3731 $286.8655
6+ $51.4380 $308.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,969 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess