EN
  • EN
  • DE

DAC8164IBPW

Part No DAC8164IBPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER with 2.5V, 2ppm/°C Internal Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 14
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1, ±0.3
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1166635-DAC8164IBPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8164
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8164IBPW CAD Model

Description

DAC8164IBPW - Texas Instruments

The DAC8164IBPW is a high-performance, quad-channel digital-to-analog converter (DAC) manufactured by Texas Instruments, designed to provide precision voltage outputs in a compact package. This device is part of Texas Instruments' extensive range of DAC products, known for their reliability and advanced features.

Key Features

  • Resolution: The DAC8164IBPW offers a 14-bit resolution, ensuring fine granularity and precision in analog output.
  • Channels: It features four independently programmable DAC channels, allowing for multiple output signals from a single device.
  • Interface: The device includes a versatile 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easy to integrate into a variety of systems.
  • Power Consumption: With a low power consumption design, it is suitable for battery-powered and power-sensitive applications.
  • Settling Time: It boasts a fast settling time, enabling rapid updates to the analog output levels which is crucial for dynamic applications.
  • Reference: An internal reference provides a stable voltage output, while an external reference can be used for enhanced flexibility.
  • Package: The DAC8164IBPW is offered in a TSSOP-16 (Thin Shrink Small Outline Package) that optimizes board space.

Applications

The DAC8164IBPW is ideally suited for a wide range of applications that require high-resolution analog output. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Instrumentation
  • Medical Equipment

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The DAC8164IBPW is supported by a comprehensive technical documentation, design resources, and TI's expert support team, ensuring developers have everything they need to implement the DAC successfully in their projects.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess