EN
  • EN
  • DE

ADS5292IPFP

Part No ADS5292IPFP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 80HTQFP / 12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 80M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Mounting SMD (SMT)
Base Product Number ADS5292
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-29986-5,TEXTISADS5292IPFP,296-29986-5,-ADS5292IPFP-NDR,-296-29986-5-ND,2156-ADS5292IPFP
Standard Package 96
Win Source Part Number 1218448-ADS5292IPFP
Ultra Librarian 3D Model Ultra Librarian ADS5292IPFP CAD Model

Description

Introducing the ADS5292IPFP from Texas Instruments

The ADS5292IPFP is a cutting-edge, high-performance, octal-channel analog-to-digital converter (ADC) designed to cater to the demanding requirements of medical imaging, test and measurement, and communications applications. Crafted by Texas Instruments, a leader in semiconductor design and manufacturing, this ADC boasts an impressive array of features that make it a top choice for engineers and designers looking for precision, speed, and reliability.

Key Features of the ADS5292IPFP

  • High-Speed Performance: With a sampling rate of 65 MSPS (mega samples per second), the ADS5292IPFP is tailored for applications that require rapid data acquisition without sacrificing accuracy.
  • Octal-Channel Input: The device features eight simultaneous sampling analog input channels, enabling efficient data capture and processing in multi-channel systems.
  • Resolution: It offers a 12-bit resolution, ensuring high-quality output with fine detail and a high signal-to-noise ratio (SNR).
  • Low Power Consumption: Designed for power-sensitive applications, the ADS5292IPFP operates with a low power consumption of just 90 mW per channel, minimizing the overall power requirements of the system.
  • Integrated Features: The device includes an internal reference, a digital processing block with built-in features such as digital filtering and decimation, which can help to reduce system complexity and save space.
  • Flexible Interface: It offers a flexible LVDS (Low-Voltage Differential Signaling) interface that supports a variety of data frame formats, making it compatible with a wide range of digital signal processors (DSPs) and FPGAs.
  • Robust Packaging: The ADS5292IPFP comes in a compact 80-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The versatility of the ADS5292IPFP makes it suitable for various high-performance applications, including:

  • Medical imaging systems such as MRI and CT scanners
  • Test and measurement equipment
  • Wireless and wired communications infrastructure
  • Multi-channel data acquisition systems

With its combination of speed, precision, and low power consumption, the ADS5292IPFP from Texas Instruments stands out as a superior choice for system designers aiming to optimize their multi-channel data acquisition and processing applications.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.0752 $170.0752
2+ $152.4813 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess