EN
  • EN
  • DE

79L12A

Part No 79L12A
Manufacturer Estek Electronics Co. Ltd
Catalog Hard To Find
Description fixed-voltage monolithic integrated-circuit voltage regulators is designed for a wide range of applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Estek Electronics Co. Ltd
Win Source Part Number 1133759-79L12A
Manufacturer Homepage www.estek.com.cn/en/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 79L12A CAD Model

Description

The 79L12A is a three-terminal negative voltage regulator belonging to the 79Lxx series. It is designed to provide a fixed -12V output voltage with a low dropout voltage and is capable of delivering up to 100mA of output current. The 79L12A is commonly used in applications requiring a regulated negative voltage supply.

Applications

  • Dual Power Supplies
  • Operational Amplifier Circuits
  • Negative Voltage Regulation in Microcontroller Circuits
  • Linear Regulators
  • Analog Circuitry

Features

  • Fixed -12V Output Voltage: Provides a stable and regulated -12V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Output Current up to 100mA: Suitable for low-power applications.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating.

Benefits

  • Stable Power Supply: Provides a consistent -12V output, ensuring reliable operation of connected devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Protection Features: Prevents damage from short circuits and overheating.
  • Cost-Effective Solution: Provides reliable voltage regulation at a low cost.
  • Easy to Use: Simple three-terminal configuration for easy integration.

Additional Details

The 79L12A is typically packaged in a TO-92 or SO-8 package. It requires minimal external components for operation, usually input and output capacitors for stability. The input voltage must be more negative than the output voltage by at least the dropout voltage. It's commonly used in applications needing a dual power supply (e.g., +/- 12V) and is straightforward to implement in various electronic projects. The datasheet offers detailed specifications, including input voltage range, output voltage accuracy, and thermal resistance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Mini-Circuits
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,655+ $0.0497 $231.3535
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess