EN
  • EN
  • DE

ADS4449IZCRR

Part No ADS4449IZCRR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 144NFBGA / 14 Bit Analog to Digital Converter 4 Input 2 Pipelined 144-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 250M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 2V
Voltage - Supply, Digital 1.7V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (10x10)
Mounting Surface Mount
Base Product Number ADS4449
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1316533-ADS4449IZCRR
Ultra Librarian 3D Model Ultra Librarian ADS4449IZCRR CAD Model

Description

The Texas Instruments ADS4449IZCRR is a high-performance, quad-channel, 14-bit analog-to-digital converter (ADC) that delivers exceptional performance and flexibility for a wide range of applications. This state-of-the-art ADC is designed to meet the rigorous demands of advanced communication systems, radar, test and measurement equipment, and other electronic systems that require high-speed, high-fidelity data conversion.

Key Features:

  • High-Speed Performance: The ADS4449IZCRR boasts a maximum sample rate of 250 MSPS (Mega Samples Per Second), providing the speed needed for high-bandwidth applications.
  • Quad-Channel Integration: With four ADCs integrated into a single package, this device enables simultaneous sampling and processing of multiple signal channels, saving space and reducing system complexity.
  • Exceptional Dynamic Range: This ADC features a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring accurate signal representation and excellent signal fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS4449IZCRR minimizes power usage, making it ideal for power-sensitive applications.
  • Digital Post-Processing: Equipped with digital processing features such as a digital down-converter (DDC), this ADC simplifies system design by performing some signal processing tasks on-chip.
  • Flexible Interface: The device supports a variety of digital interface standards, including LVDS (Low-Voltage Differential Signaling), to ensure compatibility with a broad range of digital systems.

Applications:

  • Wireless Communication Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

The ADS4449IZCRR from Texas Instruments is packaged in a compact 64-VQFN (Quad Flat No-Lead) form factor, making it suitable for space-constrained designs without compromising performance. Its robust feature set and superior conversion quality make it an excellent choice for designers seeking to enhance the performance and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $285.1763 $285.1763
2+ $255.6753 $511.3506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess