EN
  • EN
  • DE

ADS42JB49IRGCT

Part No ADS42JB49IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 250MSPS 64 VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 250M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-VQFN (9x9)
Win Source Part Number 1015459-ADS42JB49IRGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS42JB49IRGCT CAD Model

Description

Introducing the ADS42JB49IRGCT from Texas Instruments

The ADS42JB49IRGCT is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI) to deliver exceptional performance in a compact form factor. This high-speed ADC operates at a sampling rate of up to 250 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications that require precise signal conversion from analog to digital format.

At the heart of the ADS42JB49IRGCT is TI's innovative JESD204B interface, which provides a high-speed serial connection that simplifies the PCB layout and reduces the number of required data capture pins. This interface not only supports high data rates but also offers data-redundancy and synchronization features, essential for advanced signal processing tasks and multi-channel systems.

Key Features of the ADS42JB49IRGCT

  • High-Performance Conversion: With 14-bit resolution and a sampling rate of up to 250 MSPS, the ADS42JB49IRGCT captures high-fidelity signals with exceptional accuracy and dynamic range.
  • Dual-Channel Operation: The dual ADC cores enable simultaneous sampling of two channels, which is crucial for I/Q demodulation and other complex signal processing applications.
  • JESD204B Interface: The integrated JESD204B high-speed serial interface ensures efficient data transfer while reducing the number of interface lines and simplifying the PCB design.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for portable and energy-sensitive applications.
  • Flexible Input Range: The ADC supports a flexible input range, providing designers with the versatility needed to accommodate various signal amplitudes.

Whether you're working on wireless communication systems, radar and satellite communications, or medical imaging, the ADS42JB49IRGCT is engineered to deliver top-notch performance without compromise. Its robust design and advanced features ensure that it can handle the rigors of high-speed data acquisition with ease, making it a go-to choice for professionals seeking the best in ADC technology.

For detailed specifications, application support, and ordering information, visit the Texas Instruments website or contact your local TI distributor. The ADS42JB49IRGCT is not just an ADC; it's a testament to TI's commitment to pushing the boundaries of precision and performance.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.0705 $250.0705
2+ $224.2012 $448.4024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess