EN
  • EN
  • DE

ADS4225IRGCR

Part No ADS4225IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000018-ADS4225IRGCR
Win Source Part Number Cross
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 85°C
Configuration S/H-ADC
Manufacturer Texas Instruments
Ultra Librarian 3D Model Ultra Librarian ADS4225IRGCR CAD Model

Description

The ADS4225IRGCR is a state-of-the-art Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed to offer exceptional performance in signal acquisition and processing applications. This high-speed, dual-channel ADC operates at a sampling rate of 250 MSPS (mega samples per second), making it an ideal choice for advanced digital imaging, wireless communication, and data acquisition systems.

Key Features

  • High-Speed Performance: With a sampling rate of 250 MSPS, the ADS4225IRGCR is capable of capturing high-frequency signals with precision, allowing for detailed and accurate digital representations of the original analog inputs.
  • Dual-Channel Operation: This ADC features two independent analog input channels, enabling simultaneous sampling and processing of multiple signals, which is critical for applications such as MIMO (Multiple Input, Multiple Output) systems in wireless communications.
  • Resolution and Dynamic Range: The ADS4225IRGCR boasts a 12-bit resolution, providing a fine quantization level that ensures a high dynamic range and excellent signal-to-noise ratio, crucial for applications requiring detailed signal analysis.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC maintains high performance while minimizing power usage, making it suitable for portable and battery-operated devices where power conservation is essential.
  • Integrated Features: The device includes an internal voltage reference, a digital error correction circuit, and a programmable gain amplifier, which simplify system design and reduce the need for external components.
  • Package and Interface: The ADS4225IRGCR comes in a compact VQFN-64 package and supports a flexible serial LVDS (Low Voltage Differential Signaling) interface that ensures high-speed data transfer with reduced noise.

Applications

The ADS4225IRGCR is versatile and can be integrated into a wide array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Communication Infrastructure
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

Overall, the ADS4225IRGCR from Texas Instruments is a robust and reliable ADC solution that offers a combination of high-speed performance, dual-channel capability, and integrated features, making it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.7905 $53.7905
3+ $44.1358 $132.4074
4+ $42.7566 $171.0264
5+ $41.3774 $206.8870
7+ $39.9981 $279.9867
9+ $35.8604 $322.7436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess