The ADS4222IRGCR is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Texas Instruments. It boasts a 12-bit resolution and a maximum sampling rate of 65 MSPS (mega samples per second), making it an excellent choice for applications that require high-speed data acquisition and precise signal conversion.
Key Features
- High-Speed Performance: With a sampling rate of up to 65 MSPS, the ADS4222IRGCR can handle fast analog signals, capturing high-fidelity data for processing.
- Dual-Channel Operation: This ADC features two channels, allowing for simultaneous sampling of different signals, which is ideal for multi-signal systems.
- Low Power Consumption: The device is designed for power efficiency, which makes it suitable for portable and battery-powered applications.
- Excellent Signal-to-Noise Ratio (SNR): It offers a high SNR, ensuring clean and accurate signal conversion for quality output data.
- Wide Input Bandwidth: The ADS4222IRGCR can accommodate a broad range of input frequencies, providing versatility in various application scenarios.
Applications
This ADC is commonly used in:
- Medical imaging systems
- Communications infrastructure
- Data acquisition systems
- Test and measurement equipment
- Portable instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
12 bits |
| Number of Channels |
2 |
| Max Sampling Rate |
65 MSPS |
| Input Bandwidth |
Wide |
| SNR |
High |
| Interface |
Digital: CMOS, LVDS |
| Power Supply |
1.8V, 3.3V |
Package and Quality
The ADS4222IRGCR comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, which allows for space-saving on PCBs and is suitable for high-density mounting. Texas Instruments ensures high manufacturing standards, providing reliability and performance for critical applications.