EN
  • EN
  • DE

ADS130E08IPAGR

Part No ADS130E08IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 8CH 8KSPS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 8
Power (Watts) 6.6mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 3.6 V
Case / Package 64-TQFP (10x10)
Win Source Part Number 1015428-ADS130E08IPAGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS130E08IPAGR CAD Model

Description

Introducing the ADS130E08IPAGR from Texas Instruments

The ADS130E08IPAGR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a global semiconductor company known for their innovative and reliable products. This precision ADC is an integral component for applications requiring high-resolution signal acquisition, and it is particularly well-suited for industrial, medical, and communication systems where accuracy and efficiency are paramount.

Key Features

  • High-Resolution ADC: The device boasts a 16-bit resolution, providing high precision for the most demanding applications.
  • Sampling Rate: It is capable of a data rate of up to 64 kSPS (kilo samples per second), which allows for the accurate capture of fast-changing signals.
  • Input Channels: The ADS130E08IPAGR features eight differential or 15 single-ended input channels, offering flexibility in signal acquisition and multiplexing.
  • Low Power Consumption: With a focus on power efficiency, this ADC is an ideal choice for power-sensitive applications.
  • Integrated Features: The device includes an internal oscillator, a temperature sensor, and a burnout current source, adding to its robust feature set.
  • Interface: It comes equipped with a SPI-compatible serial interface that ensures easy communication with microcontrollers and DSPs.
  • Package: The ADS130E08IPAGR is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

With its precision and versatility, the ADS130E08IPAGR is an excellent choice for a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation such as ECG and EEG monitors
  • Power quality monitoring
  • Scientific research equipment
  • Multi-channel data acquisition systems

The ADS130E08IPAGR from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a go-to ADC for professionals seeking reliability and precision in their electronic designs. Its robust feature set and flexible input configurations ensure that it can meet the needs of a wide range of high-performance applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3881 $53.5524
10+ $10.9851 $109.8510
15+ $10.6418 $159.6270
20+ $10.2986 $205.9720
26+ $9.9553 $258.8378
34+ $8.9254 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess