EN
  • EN
  • DE

ADS1296CZXGT

Part No ADS1296CZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 6
Power (Watts) 17.5mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 1141665-ADS1296CZXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1296
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1296CZXGT CAD Model

Description

The ADS1296CZXGT from Texas Instruments is a state-of-the-art, multi-channel analog-to-digital converter (ADC) designed to cater to the demanding requirements of biomedical signal acquisition systems, particularly electroencephalograms (EEGs) and electrocardiograms (ECGs). With its high level of integration and exceptional performance, this ADC is an ideal choice for a variety of medical and industrial applications.

Key Features

  • Channels: 6-channel simultaneous-sampling precision ADCs, providing a comprehensive solution for multichannel applications.
  • Resolution: 24-bit resolution, ensuring high-quality signal acquisition with minimal data loss and enhanced signal fidelity.
  • Data Rate: Programmable data rates up to 32 kSPS, allowing for flexibility in a range of dynamic environments and applications.
  • Input Range: Configurable input ranges, making it adaptable to various signal amplitudes and conditions.
  • Low Noise: Low-noise performance, critical for precision measurement and accurate signal representation in sensitive applications.
  • Integrated Features: Includes a built-in oscillator, reference, and lead-off detection functionality, reducing the need for external components and simplifying system design.
  • Interface: SPI-compatible serial interface, facilitating easy communication with most microcontrollers and digital systems.
  • Power Consumption: Low power consumption, ideal for battery-powered and portable devices.
  • Package: Supplied in a compact, surface-mount QFN-64 package, optimizing board space.

Applications

The ADS1296CZXGT is engineered to perform in a wide array of applications that require precise and reliable multi-channel data acquisition. Its primary use in medical instrumentation highlights its capability to handle critical data with care and precision. In addition, it is well-suited for industrial control systems, battery-operated equipment, and any application where high-resolution signal acquisition is paramount.

Conclusion

Overall, the ADS1296CZXGT by Texas Instruments represents a blend of performance, integration, and efficiency. It stands out as a robust solution for designers looking to enhance their systems with high-quality data acquisition capabilities. Whether deployed in cutting-edge medical devices or sophisticated industrial monitoring equipment, the ADS1296CZXGT delivers the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
Lowest to $16.6015
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Texas Instruments
Lowest to $15.4220
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7786 $57.5572
5+ $23.6132 $118.0660
7+ $22.8753 $160.1271
10+ $22.1374 $221.3740
12+ $21.3995 $256.7940
16+ $19.1857 $306.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess