Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 20k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141655-ADS1286UB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1286
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1286UB CAD Model

Description

Product Overview: Texas Instruments ADS1286UB

The ADS1286UB is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and versatile ADC is designed for a wide range of applications, including industrial control systems, data acquisition, and portable instrumentation.

Key Features

  • High Resolution: With its 12-bit resolution, the ADS1286UB offers fine detail in measurement, making it ideal for applications requiring high accuracy.
  • Low Power Consumption: The device is optimized for low-power operations, which is critical for battery-powered equipment, ensuring extended operational life.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design for the system it is integrated into.
  • Compact Size: The ADS1286UB comes in a miniature 8-pin SOIC package, making it suitable for space-constrained applications.
  • Serial Interface: Equipped with a SPI-compatible serial interface, the ADC ensures easy connectivity with microprocessors and microcontrollers.

Performance Specifications

The ADS1286UB boasts impressive performance metrics, including a fast conversion time, which enables real-time data acquisition. The device also features a high signal-to-noise ratio (SNR), ensuring clean, accurate results for the measurements it conducts.

Applications

This ADC is highly adaptable and can be employed in various sectors. Some of the common applications include:

  • Process Control Systems
  • Data Logging Devices
  • Portable Instrumentation
  • Medical Devices
  • Scientific Analysis Equipment

Quality and Reliability

As with all Texas Instruments products, the ADS1286UB is designed to meet high standards of quality and reliability. Customers can trust in the robustness and long-term performance of this ADC in their critical applications.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Analog Devices Inc.
IC ADC 12BIT SAR 28TSSOP
Need more? Email Us
ECAD model for AD7934BRUZ-6REEL7
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+
Harris Corporation
6-BIT, 140 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI1866JCQ
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL267440IHZ-T7A
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Harris Corporation
IC ADC 6BIT FLASH 48MQFP
Need more? Email Us
ECAD model for HI3086JCQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention