EN
  • EN
  • DE

AD9269BCPZ-65

Part No AD9269BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 20/40/65/80 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 16BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9269
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139040-AD9269BCPZ-65
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9269BCPZ-65 CAD Model

Description

Product Overview: AD9269BCPZ-65 from Analog Devices Inc.

The AD9269BCPZ-65 is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading company in the semiconductor industry. This ADC is part of the AD9269 series and is tailored for applications that require accurate and fast digital representations of analog signals.

The device features a 16-bit resolution and operates at a sample rate of 65 MSPS (Mega Samples Per Second), which ensures precision and speed for a wide range of applications, including medical imaging, communications, and instrumentation. The AD9269BCPZ-65 is packaged in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Key Features

  • Resolution: 16-bit performance allows for high-fidelity signal representation.
  • Sample Rate: Fast sampling at 65 MSPS to capture rapid signal changes.
  • Dual-Channel: Simultaneous sampling on two channels for efficient data acquisition.
  • Low Power Consumption: Optimized for power-sensitive applications, extending the life of portable devices.
  • Integrated Features: Includes a voltage reference and sample-and-hold circuitry, reducing external component requirements.
  • Interface: Features a serial LVDS (Low-Voltage Differential Signaling) interface, which minimizes digital output lines and reduces noise.
  • Package: Housed in a space-saving 48-lead LFCSP, ideal for compact system designs.

Applications

The AD9269BCPZ-65 is versatile and can be employed in numerous high-speed data acquisition systems. Its precision and speed make it an excellent choice for:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Radar and Satellite Communication Systems

In summary, the AD9269BCPZ-65 ADC by Analog Devices Inc. is a robust and reliable component that offers a blend of performance, integration, and efficiency, suitable for a variety of demanding applications. Its dual-channel operation, high-speed data conversion, and compact form factor make it a top choice for engineers and designers looking to optimize their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess