EN
  • EN
  • DE

ADS774HIBDW

Part No ADS774HIBDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Microprocessor-Compatible Sampling CMOS ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -16.5V ~ 5.5
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADS774
Manufacturer Pack Quantity 20
MSL Level 2 (1 Year)
Win Source Part Number 1141835-ADS774HIBDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS774HIBDW CAD Model

Description

Texas Instruments ADS774HIBDW Product Overview

The ADS774HIBDW from Texas Instruments is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. This integrated circuit is designed to meet the rigorous demands of industrial, medical, and scientific applications where reliable and precise data conversion is critical.

Key Features

  • Resolution: The ADS774HIBDW boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate, this ADC can handle high-speed signal processing, suitable for real-time applications.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile use cases.
  • Interface: It features a digital interface that allows for straightforward communication with microcontrollers and digital signal processors.

Applications

The ADS774HIBDW is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Laboratory equipment
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS774HIBDW is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

Support and Resources

Designers and engineers can access comprehensive support and resources for the ADS774HIBDW, including detailed datasheets, application notes, and reference designs. Texas Instruments provides robust technical support to assist with integration and troubleshooting, ensuring a smooth design-in process.

With its combination of precision, speed, and reliability, the Texas Instruments ADS774HIBDW is an excellent choice for professionals seeking a top-tier ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess