EN
  • EN
  • DE

AD7616BSTZ

Part No AD7616BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Channel DAS with 16-Bit, Bipolar Input, Dual Simultaneous Sampling ADC | IC ADC 16BIT SAR 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface DSP, MICROWIRE, Parallel, QSPI, Serial, SPI
Configuration MUX-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 2.3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Style SMD
Family Part Number AD7616
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137502-AD7616BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7616BSTZ CAD Model

Description

The AD7616BSTZ is a high-performance, multi-channel data acquisition system (DAS) from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This robust component is designed to sample up to 16 analog channels at a throughput rate of 1 MSPS (mega samples per second) per channel. The product is housed in a compact LQFP-64 (low-profile quad flat package) that is suitable for space-constrained applications.

The AD7616BSTZ operates with a dual simultaneous sampling architecture, which allows for accurate and rapid data acquisition from multiple channels without the latency associated with multiplexed systems. It features a 16-bit SAR (successive approximation register) ADC (analog-to-digital converter) for each channel, ensuring high precision and low noise in the conversion process.

This device offers a versatile analog input range that includes both bipolar and unipolar input ranges, which can be selected per channel. The input voltage ranges are ±10 V, ±5 V, 0 V to +10 V, and 0 V to +5 V, providing flexibility for various signal types. Additionally, the AD7616BSTZ includes an oversampling feature with digital filtering that reduces data noise and improves signal quality.

For digital interface, the AD7616BSTZ provides both serial and parallel options, making it compatible with a wide range of microcontrollers and digital signal processors. The device is equipped with an on-chip calibration mechanism that ensures measurement accuracy over time and temperature variations.

The AD7616BSTZ is ideal for industrial data acquisition systems, medical instrumentation, and any application requiring high-speed, multi-channel data collection. Its robust design, coupled with its high-speed performance and precision, makes it a critical component for engineers seeking a reliable and efficient solution for complex data acquisition tasks.

Analog Devices Inc. has a reputation for delivering high-quality components that push the boundaries of performance, and the AD7616BSTZ is no exception. It stands out as a versatile and powerful option for designers who demand the best in data acquisition technology.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3299 $57.9897
7+ $15.8604 $111.0228
10+ $15.3648 $153.6480
14+ $14.8692 $208.1688
18+ $14.3735 $258.7230
24+ $12.8866 $309.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess