EN
  • EN
  • DE

ADS1201U-1

Part No ADS1201U-1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC, DELTA-SIGMA, 24-BIT / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 68 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860404-ADS1201U-1
Ultra Librarian 3D Model Ultra Librarian ADS1201U-1 CAD Model

Description

Product Overview: Texas Instruments ADS1201U-1

The Texas Instruments ADS1201U-1 is a precision, high-performance analog-to-digital converter (ADC) that offers exceptional accuracy and stability. Designed for industrial applications that require precise data acquisition, this 20-bit ADC is part of Texas Instruments' esteemed data converter lineup and is well-suited for a variety of demanding applications.

Key Features:

  • High Resolution: The ADS1201U-1 features a 20-bit resolution, ensuring detailed and accurate analog signal conversion, which is essential for high-precision measurements.
  • Delta-Sigma Modulation: This ADC utilizes delta-sigma modulation, providing noise reduction and improved dynamic range, which is crucial for measuring small signal amplitudes in noisy environments.
  • Programmable Gain Amplifier: With an integrated programmable gain amplifier (PGA), users can adjust the gain to optimize the dynamic range for different input signal levels.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS1201U-1 operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Serial Interface: The device features a serial interface for data output, which simplifies the connection to microprocessors and digital systems, ensuring easy integration into a wide range of applications.

Applications:

The ADS1201U-1 is versatile and can be used in various industrial and instrumentation applications, including:

  • Process Control Systems
  • Temperature Measurement and Control
  • Pressure Sensing
  • Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment

Technical Specifications:

Parameter Value
Resolution 20-bit
Interface Serial
Input Type Differential
Supply Voltage 5V
Operating Temperature -40°C to +85°C

For designers and engineers seeking a reliable and precise ADC, the Texas Instruments ADS1201U-1 offers the performance and flexibility needed for critical data acquisition tasks.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess