EN
  • EN
  • DE

ADS1198CZXGR

Part No ADS1198CZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements | IC AFE 8 CHAN 16BIT 64NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Number of Channels 8
Power (W) 8.2mW
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.65V ~ 3.6V
Manufacturer Package 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Family Part Number ADS1198
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141613-ADS1198CZXGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1198CZXGR CAD Model

Description

Introducing the ADS1198CZXGR from Texas Instruments

The ADS1198CZXGR is a state-of-the-art, multi-channel, simultaneously-sampling, 24-bit, delta-sigma (ΔΣ) analog-to-digital converter (ADC) designed by Texas Instruments. This high-performance ADC is specifically engineered to cater to the demanding requirements of biomedical signal acquisition, particularly in electroencephalogram (EEG) and electrocardiogram (ECG) applications.

With its eight fully differential input channels, the ADS1198CZXGR is capable of providing a comprehensive solution for medical instrumentation and other applications where multiple signals need to be acquired simultaneously with high precision and minimal noise. The device offers a data rate of up to 32k samples per second (SPS) per channel, ensuring that even the most subtle of physiological signals can be captured with great fidelity.

The ADC features an integrated low-noise programmable gain amplifier (PGA), which allows for flexible gain settings, making it suitable for detecting a wide range of biopotential signal amplitudes. Additionally, the ADS1198CZXGR comes with a built-in oscillator, a reference, and lead-off detection circuitry, simplifying the design of compact and portable medical devices.

One of the key advantages of the ADS1198CZXGR is its exceptional common-mode rejection ratio (CMRR), which is crucial for reducing noise and interference in challenging electrical environments. This, along with the onboard digital filters, helps to ensure that the signal integrity is maintained, resulting in more accurate readings and diagnoses.

The device operates within a supply voltage range of 2.7V to 3.6V, making it energy-efficient and suitable for battery-operated equipment. The ADS1198CZXGR is provided in a compact BGA package, which is ideal for space-constrained applications.

For developers and engineers, Texas Instruments provides extensive support through detailed datasheets, application notes, and evaluation modules, making the integration of the ADS1198CZXGR into your design as seamless as possible. Whether you are creating cutting-edge medical devices or complex monitoring systems, the ADS1198CZXGR offers the precision, reliability, and functionality needed to meet the rigorous standards of the healthcare industry.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5715 $315.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess