EN
  • EN
  • DE

ADS114S08BIRHBT

Part No ADS114S08BIRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32VQFN / 16 Bit Analog to Digital Converter Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 4k
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADS114S08
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337599-ADS114S08BIRHBT
Ultra Librarian 3D Model Ultra Librarian ADS114S08BIRHBT CAD Model

Description

Introducing the ADS114S08BIRHBT from Texas Instruments

The ADS114S08BIRHBT is a precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, offering an exceptional combination of high performance and flexibility that makes it an ideal choice for a wide range of measurement applications. Designed for enhanced accuracy and low noise, this ADC is particularly suitable for sensor measurement in industrial, instrumentation, and medical applications.

At the heart of the ADS114S08BIRHBT is a delta-sigma (ΔΣ) modulator that provides 16-bit resolution with no missing codes. The device features a highly configurable design, with an internal oscillator, temperature sensor, burnout current sources, and four matched current digital-to-analog converters (IDACs) for sensor excitation. Its multiplexer (MUX) can handle up to 12 analog inputs in single-ended mode or up to 6 differential channels, making it versatile for various sensor types and configurations.

The onboard programmable gain amplifier (PGA) offers gains ranging from 1 to 128, allowing users to amplify low-level signals to utilize the full dynamic range of the ADC. This feature is particularly beneficial when dealing with small signal inputs from thermocouples, resistance temperature detectors (RTDs), or other precision sensors.

Communication with the ADS114S08BIRHBT is facilitated through an SPI-compatible serial interface, which ensures easy integration with microcontrollers and digital systems. The device operates across a wide supply range of 2.7V to 5.25V, accommodating various power supply scenarios and ensuring compatibility with both 3.3V and 5V systems.

Additional features of the ADS114S08BIRHBT include a low-drift voltage reference, onboard calibration for enhanced accuracy, and several diagnostic features for signal integrity assurance, such as cyclic redundancy check (CRC) error detection. The device is housed in a compact VQFN-32 package, which is highly suitable for space-constrained applications.

Whether you're developing precision data acquisition systems, portable instrumentation, or sophisticated monitoring solutions, the ADS114S08BIRHBT from Texas Instruments provides the accuracy, reliability, and flexibility needed to achieve high-quality measurements and maintain a competitive edge in your field.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5074 $66.0296
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8955 $208.4325
19+ $13.3731 $254.0889
24+ $12.8507 $308.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess