EN
  • EN
  • DE

ALNICO500 4X19MM

Part No ALNICO500 4X19MM
Manufacturer Standex-Meder Electronics
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.157\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shape Cylindrical
Magnetization Axial
Material Alnico 5 (AlNiCo)
Size 0.157" Dia x 0.748" H (4.00mm x 19.0mm)
Temperature Range - Operating 450°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601009-ALNICO500 4X19MM
Ultra Librarian 3D Model Ultra Librarian ALNICO500 4X19MM CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
MAGNET 0.063\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500\
Lowest to $0.7577
831
Eclipse Magnetics Ltd
ALNICO DEEP POT 17.5X16MM M6
Need more? Email Us
Alliance Magnets
Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Need more? Email Us
Littelfuse Inc.
MAGNET 0.250\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
J.W. Winco
MAGNET 0.709"D X 0.118"THICK RND
Need more? Email Us
818
Eclipse Magnetics Ltd
ALNICO POWER HORSESHOE 79.4X85.7
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess