EN
  • EN
  • DE

ADC32RF45IRMPT

Part No ADC32RF45IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADC32RF45
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910237-ADC32RF45IRMPT
Ultra Librarian 3D Model Ultra Librarian ADC32RF45IRMPT CAD Model

Description

The ADC32RF45IRMPT from Texas Instruments is a state-of-the-art dual-channel, 14-bit Analog-to-Digital Converter (ADC) capable of sampling RF signals up to 3 GSPS. This high-speed ADC is designed to support the most demanding applications in telecommunications, radar systems, test and measurement equipment, and electronic warfare.

Key Features

  • High Performance: With a 14-bit resolution and a maximum sampling rate of 3 GSPS, the ADC32RF45IRMPT ensures high-fidelity signal acquisition, enabling the capture of wide-bandwidth signals with excellent dynamic range.
  • Dual-Channel Operation: The dual-channel architecture allows for simultaneous sampling of two different signals, making it ideal for I/Q demodulation schemes and MIMO (Multiple Input, Multiple Output) systems.
  • RF-Sampling Capability: The ability to directly sample RF signals eliminates the need for complex down-conversion stages, simplifying system design and reducing the overall component count.
  • Integrated Digital Down Converter (DDC): Each channel integrates a digital down-converter with programmable NCOs (Numerically Controlled Oscillators), decimation filters, and complex mixer, enhancing digital signal processing capabilities at the converter level.
  • JESD204B Interface: The high-speed serial JESD204B interface supports efficient data transfer, reducing the number of required I/O pins and facilitating connectivity with modern digital signal processors (DSPs) and FPGAs.

Applications

  • Wireless communication infrastructure
  • Radar and satellite systems
  • Electronic warfare
  • Test and measurement equipment

The ADC32RF45IRMPT is housed in a compact QFN (Quad Flat No-Lead) package, offering excellent thermal performance and a small footprint for space-constrained applications. With its robust feature set and impressive specifications, this ADC is an ideal choice for designers looking to push the boundaries of performance in high-speed data acquisition systems.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess