EN
  • EN
  • DE

ADC14DS105AISQE

Part No ADC14DS105AISQE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS DUAL 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 60-WQFN (9x9)
Win Source Part Number 198712-ADC14DS105AISQE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC14DS105
Introduction Date November 01, 2006
ECCN 3A991.c.3
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC14DS105AISQE CAD Model

Description

Overview of ADC14DS105AISQE

The ADC14DS105AISQE is a top-tier 14-bit ADC that offers ultra-high speed and precision, making it suitable for cutting-edge applications. It is engineered to deliver superior conversion results in all scenarios.

  • Features: Ultra-fast sampling rates, extended dynamic range, and energy-efficient operation.
  • Applications: Ideal for RF applications, advanced scientific research equipment, and professional audio processing hardware.
  • Benefits: Guarantees unmatched accuracy and speed, facilitating high-tech innovations and advancements.
  • Additional Information: Adapts to a broad spectrum of interfaces, making it a versatile choice for modern systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess