EN
  • EN
  • DE

ADC128S022CIMT/NOPB

Part No ADC128S022CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADC128S022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -ADC128S022CIMT/NOPB-ND, *ADC128S022CIMT/NOPB, ADC128S022CIMTNOPB, -ADC128S022CIMT-NDR
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910207-ADC128S022CIMT/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC128S022CIMT/NOPB CAD Model

Description

The ADC128S022CIMT/NOPB is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments. It is designed to operate with a single supply ranging from 2.7V to 5.25V, making it suitable for a wide range of applications in consumer electronics, medical devices, and industrial control systems.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in the analog signal conversion process, allowing for high precision measurements.
  • Channels: The device features 8 multiplexed channels, enabling it to handle multiple signal inputs with one ADC, saving space and simplifying design.
  • Sampling Rate: It offers a sampling rate of up to 50 kSPS (kilo samples per second), which is well-suited for both slow and moderately fast signals.
  • Interface: A simple, SPI-compatible serial interface facilitates easy connection to microcontrollers and other digital systems.
  • Power Consumption: With its low-power consumption, the ADC128S022CIMT/NOPB is ideal for battery-powered and energy-efficient applications.
  • Package: The device comes in a 16-lead TSSOP (Thin Shrink Small Outline Package) that is compact and favorable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The ADC128S022CIMT/NOPB is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Industrial automation and process control
  • Portable instrumentation

Quality and Reliability

This product is offered in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. It is also characterized for moisture sensitivity level 1 (MSL1), ensuring long-term reliability when exposed to ambient moisture during operation and storage.

Ordering Information

The ADC128S022CIMT/NOPB is available for order, and its nomenclature reflects the product's status as a non-lead (NOPB) component, indicating its compliance with current environmental standards.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1359 $53.7667
30+ $3.3936 $101.8080
46+ $3.2875 $151.2250
63+ $3.1815 $200.4345
82+ $3.0754 $252.1828
109+ $2.7573 $300.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess