EN
  • EN
  • DE

TI486SXLC2-G50-PQ

Part No TI486SXLC2-G50-PQ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 365889-TI486SXLC2-G50-PQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TI486SXLC2-G50-PQ CAD Model

Description

The TI486SXLC2-G50-PQ is a 486-class microprocessor manufactured by Texas Instruments. This processor is a variant of the Intel 80486SX and is known for its low power consumption and compatibility with existing 486-based systems. It features a clock speed of 50MHz and incorporates an internal clock doubler to enhance performance.

Applications

  • Embedded systems: Used in industrial control systems, point-of-sale terminals, and other embedded applications requiring a low-power, reliable processor.
  • Industrial PCs: Integrated into industrial personal computers for data acquisition, process control, and automation tasks.
  • Instrumentation: Employed in test and measurement equipment, such as oscilloscopes and logic analyzers.
  • Medical devices: Utilized in medical equipment, such as patient monitoring systems and diagnostic devices.
  • Networking equipment: Found in routers, switches, and other networking devices for basic network processing.

Features

  • 50MHz clock speed: Provides adequate processing power for a variety of embedded and industrial applications.
  • Clock doubling: Utilizes an internal clock doubler to improve performance without increasing external bus speed.
  • Low power consumption: Optimized for low power operation, making it suitable for battery-powered and energy-efficient systems.
  • Compatibility: Compatible with existing 486-based systems, allowing for easy upgrades and replacements.
  • PQFP package: Available in a Plastic Quad Flat Pack (PQFP) package for surface mount technology.

Benefits

  • Extended product lifespan: Reliable performance and low power consumption contribute to longer product lifespans and reduced maintenance costs.
  • Improved energy efficiency: Low power consumption reduces energy costs and minimizes heat generation.
  • Simplified integration: Compatibility with existing systems simplifies integration and reduces development time.
  • Enhanced performance: Clock doubling improves performance without requiring significant changes to system architecture.
  • Cost-effective solution: Provides a cost-effective processing solution for a wide range of applications.

The TI486SXLC2-G50-PQ microprocessor offers a balance of performance, power efficiency, and compatibility. It includes features such as a 32-bit data bus, a 32-bit address bus, and an integrated cache controller. This processor is particularly well-suited for applications where low power consumption and reliable operation are critical requirements. Texas Instruments provides detailed datasheets and technical documentation to support designers in implementing systems using this processor. Its availability in a PQFP package facilitates surface mount assembly and integration into compact electronic devices. The processor's ability to execute instructions efficiently while consuming minimal power made it a popular choice for embedded systems and industrial applications throughout the 1990s and early 2000s.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess