EN
  • EN
  • DE

ADC122S655CIMM/NOPB

Part No ADC122S655CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 SAR 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADC122S655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *ADC122S655CIMM/NOPB, ADC122S655CIMMDKR-ND, ADC122S655CIMM/NOPBDKR-ND, ADC122S655CIMM/NOPBTR, ADC122S655CIMM/NOPBDKR, ADC122S655CIMMTR, ADC122S655CIMMTR-ND, ADC122S655CIMM/NOPBCT-ND, ADC122S655CIMMCT-ND, ADC122S655CIMM/NOPBTR-ND, ADC122S655CIMM/NOPBCT, ADC122S655CIMMCT, 296-41405-6, ADC122S655CIMMDKR, 296-41405-1, 296-41405-2, ADC122S655CIMMNOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859936-ADC122S655CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC122S655CIMM/NOPB CAD Model

Description

The ADC122S655CIMM/NOPB is a precision 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular ADC is part of the ADC122S655 series and is designed to provide high-performance data conversion with a dual-channel input. It is an ideal component for applications that require accurate and fast analog signal processing.

Key Features

  • Resolution: The ADC122S655CIMM/NOPB offers a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 500 KSPS (kilo-samples per second), this ADC is capable of converting analog signals with high fidelity, making it suitable for high-speed applications.
  • Channels: It features dual-channel inputs, allowing for the simultaneous sampling of two analog signals. This can be particularly useful for balanced audio processing or other differential signal applications.
  • Interface: The device communicates via a SPI (Serial Peripheral Interface), which is widely used for its simplicity and efficiency in data exchange with microcontrollers and other digital systems.
  • Power Consumption: Designed with power efficiency in mind, the ADC122S655CIMM/NOPB operates with a low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Operating Temperature: The device is specified for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliability and performance under varying environmental conditions.
  • Package: It comes in a VSSOP-10 (Very-Thin Shrink Small Outline Package) that is compact and suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The ADC122S655CIMM/NOPB adheres to environmental standards, being lead-free and RoHS compliant, which ensures that it meets global regulatory requirements for hazardous substances.

Applications

This ADC is versatile and can be used in a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control systems
  • Communication systems

Conclusion

In summary, the ADC122S655CIMM/NOPB from Texas Instruments stands out for its precision, speed, and dual-channel functionality, making it an excellent choice for many electronic systems requiring high-quality analog-to-digital conversion. Its robust design and compliance with environmental standards further ensure that it meets both performance and ecological demands of modern electronics.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4291 $65.7164
8+ $13.4803 $107.8424
12+ $13.0590 $156.7080
16+ $12.6378 $202.2048
21+ $12.2165 $256.5465
28+ $10.9527 $306.6756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess