EN
  • EN
  • DE

ADC121S101QIMF/NOPB

Part No ADC121S101QIMF/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-6 / Single-Channel, 0.5 to 1-Msps, 12-Bit Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Part Number Series ADC121S101
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810049-ADC121S101QIMF/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC121S101QIMF/NOPB CAD Model

Description

Product Overview: ADC121S101QIMF/NOPB

The ADC121S101QIMF/NOPB is a high-performance, single-channel Analog-to-Digital Converter (ADC) from Texas Instruments, designed for precision data conversion applications. This device is part of TI's ADC121S series and is notable for its low power consumption and compact form factor, making it an excellent choice for portable and battery-operated devices where power efficiency is crucial.

Key Features

  • Resolution: The ADC121S101QIMF/NOPB offers a 12-bit resolution, providing fine granularity for analog input signals and ensuring high precision in digital output.
  • Sampling Rate: It features a fast sampling rate of up to 200 KSPS (kilo-samples per second), which allows for the accurate capture of rapidly changing signals.
  • Single Supply Operation: The device operates on a single supply voltage ranging from 2.7V to 5.25V, accommodating a variety of power environments.
  • Low Power Consumption: With its low power design, the ADC121S101QIMF/NOPB consumes minimal power, which is essential for extending the battery life of mobile applications.
  • Interface: It incorporates a simple, SPI-compatible serial interface that facilitates easy integration with microcontrollers and digital systems.
  • Package: Housed in a VSSOP-6 (Very-Thin Shrink Small Outline Package) package, the ADC121S101QIMF/NOPB is optimized for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh conditions.

Applications

The ADC121S101QIMF/NOPB is suitable for a wide range of applications, including:

  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Medical equipment
  • Industrial control and automation
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the ADC121S101QIMF/NOPB is manufactured to high standards of quality and reliability. It is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.

For designers looking for an ADC that balances performance, power efficiency, and compactness, the ADC121S101QIMF/NOPB from Texas Instruments is an exemplary choice that meets a broad spectrum of analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7072 $51.4368
46+ $2.2213 $102.1798
70+ $2.1519 $150.6330
97+ $2.0825 $202.0025
125+ $2.0131 $251.6375
167+ $1.8048 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess